EN
  • EN
  • DE

DRV8889AQWRGERQ1

Part No DRV8889AQWRGERQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 45-V, 1.5-A BIPOLAR S / Bipolar Motor Driver NMOS SPI, Step/Direction 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC -
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Technology NMOS
Step Resolution 1 ~ 1/256
Applications Automotive
Current - Output 1.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8889
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354387-DRV8889AQWRGERQ1
Ultra Librarian 3D Model Ultra Librarian DRV8889AQWRGERQ1 CAD Model

Description

Product Overview: DRV8889AQWRGERQ1

The DRV8889AQWRGERQ1 is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments, designed specifically for the automotive industry. This advanced motor driver is suitable for a wide range of applications including power steering, engine cooling fans, and HVAC blowers. Its robust design ensures reliable performance in the demanding automotive environment.

Key Features

  • High-Performance Motor Control: The DRV8889AQWRGERQ1 provides precise control of brushed DC motors with advanced features such as adjustable current control and multiple decay modes. This enables smoother and more efficient motor operation.
  • Integrated Smart Gate Drive: The device integrates a smart gate drive architecture that optimizes the FET performance, reducing power dissipation and improving thermal efficiency.
  • Automotive-Grade Quality: As an AEC-Q100 qualified device, it meets the stringent quality standards required for automotive applications, ensuring high reliability and performance under extreme conditions.
  • Diagnostic and Protection Features: It includes a comprehensive set of diagnostic features and protection mechanisms such as under-voltage lockout, overcurrent, and thermal shutdown to safeguard the IC and the motor from various fault conditions.
  • Small Form Factor: The DRV8889AQWRGERQ1 comes in a compact 24-pin WQFN package, making it suitable for space-constrained applications.

Technical Specifications

  • Operating Voltage Range: 6.5V to 45V
  • Output Current: Up to 3.5 A continuous
  • Power Dissipation: Reduced thanks to integrated smart gate drive
  • Package: 24-pin WQFN
  • Temperature Range: -40°C to 150°C
  • Protection: Overcurrent, Under-voltage lockout, Thermal shutdown
  • Certifications: AEC-Q100 qualified

The DRV8889AQWRGERQ1 by Texas Instruments is an excellent choice for automotive designers looking for a reliable, high-performance motor driver. With its advanced features and protective measures, it ensures the longevity and safety of motor applications in vehicles.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Sanken
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Allegro MicroSystems, LLC
Lowest to $2.1401
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0188 $54.1128
14+ $7.4000 $103.6000
21+ $7.1688 $150.5448
29+ $6.9375 $201.1875
38+ $6.7063 $254.8394
50+ $6.0125 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess