EN
  • EN
  • DE

PS9306L-V-E3-AX

Part No PS9306L-V-E3-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281515-PS9306L-V-E3-AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9306L-V-E3-AX CAD Model

Description

The PS9306L-V-E3-AX is a high-speed, low input current, and high common-mode rejection (CMR) photocoupler manufactured by Renesas Electronics America. It's designed for applications requiring robust electrical isolation and reliable data transmission in noisy industrial environments. The device features a GaAlAs LED at the input and a photodiode and amplifier transistor at the output.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between input/output modules and the controller to protect against voltage transients and electrical noise.
  • Inverter Control: Isolates control signals in motor drives and power conversion systems.
  • Factory Automation: Used in industrial automation equipment for communication and control in environments with high levels of electrical interference.
  • Measurement Equipment: Offers galvanic isolation in test and measurement instruments to eliminate ground loops and improve accuracy.
  • Power Supplies: Isolates feedback signals in switching power supplies for enhanced stability and safety.

Features:

  • High Common-Mode Rejection (CMR): Provides excellent noise immunity in high-noise environments.
  • High-Speed Switching: Enables fast data transfer rates.
  • Low Input Current: Reduces power consumption and allows for direct driving from low-power microcontrollers.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Surface Mount Package (AX): Facilitates automated assembly and reduces board space.
  • "-V" Option: Likely indicates a specific lead forming or other package variation.
  • "E3" Option: Likely indicates a specific packaging style (e.g., tape and reel) and environmental compliance.

Benefits:

  • Enhanced Noise Immunity: High CMR ensures reliable operation even in environments with significant electrical noise.
  • Improved System Performance: High-speed switching enables faster data transfer rates.
  • Enhanced Safety: High isolation voltage protects operators and equipment from hazardous voltages.
  • Reduced Power Consumption: Low input current contributes to energy-efficient designs.
  • Simplified Manufacturing: Surface-mount package simplifies automated assembly processes.

Additional Details:

The PS9306L-V-E3-AX is generally packaged in a small outline (SO) package suitable for surface mounting. Key electrical parameters include forward current (IF) for the LED, collector-emitter voltage (VCEO) for the output transistor, isolation voltage (BV), and common-mode rejection ratio (CMR). The switching speed is characterized by turn-on time (ton) and turn-off time (toff). Designers should consult the manufacturer's datasheet for specific values and recommended operating conditions. The "E3" designation likely refers to Pb-free (RoHS compliant) packaging. The "-V" suffix most likely indicates a different lead form. The datasheet provides the exact dimensions, pinout, and electrical specifications. This part offers improved noise immunity and reduced power consumption compared to earlier models.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess