EN
  • EN
  • DE

DS100DX410SQE/NOPB

Part No DS100DX410SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PROTOTYPE / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 979390-DS100DX410SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian DS100DX410SQE/NOPB CAD Model

Description

Product Overview: DS100DX410SQE/NOPB by Texas Instruments

The DS100DX410SQE/NOPB from Texas Instruments is a state-of-the-art signal conditioning retimer designed to enhance the performance and reach of high-speed data transmission over long and lossy channels. This device is part of Texas Instruments' high-performance signal conditioning product line and is specifically tailored for applications that demand robust signal integrity and extended cable or trace lengths.

Key Features

  • High-Speed Performance: The DS100DX410SQE/NOPB supports data rates up to 10.3125 Gbps, making it suitable for a wide range of high-speed protocols such as 10 Gigabit Ethernet, Fibre Channel, and other custom data streams.
  • Adaptive Equalization: With its integrated continuous-time linear equalizer (CTLE), the device provides adaptive equalization to compensate for channel loss and reduce bit error rates (BER), ensuring reliable data transmission over various media.
  • Flexible Configuration: The retimer can be configured through pin strapping or via an I2C-compatible two-wire serial interface, enabling easy integration and customization for specific application needs.
  • Low Power Consumption: Designed for power efficiency, the DS100DX410SQE/NOPB minimizes power consumption, which is crucial for high-density systems and environmentally conscious designs.
  • Enhanced Signal Integrity: The device features programmable transmit de-emphasis and receive equalization settings, allowing fine-tuning to maximize signal integrity across different channel conditions.

Applications

The DS100DX410SQE/NOPB is ideal for a variety of applications that require high-speed data transfer with reliable signal quality, including:

  • Data center infrastructure
  • High-performance computing
  • Networking equipment
  • Telecommunications systems
  • Storage area networks

Quality and Reliability

As with all Texas Instruments products, the DS100DX410SQE/NOPB is manufactured to the highest quality standards. It is provided in a space-saving 40-pin WQFN package and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Overall, the DS100DX410SQE/NOPB is an excellent choice for designers looking to overcome signal integrity challenges in their high-speed digital systems, providing a robust, flexible, and power-efficient solution.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.8137 $158.8137
2+ $153.5200 $307.0400
3+ $137.6386 $412.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess