The DS16F95 MDA is a high-performance, integrated device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive line of integrated circuits designed for robust communication and industrial applications.
Key Features
- Interface Type: The DS16F95 MDA offers a differential line driver and receiver pair that operates as a bus transceiver for multipoint communication.
- Compatibility: This device is compatible with the industry-standard SN75176 transceiver, ensuring seamless integration with existing systems.
- Power Supply: It operates on a single 5V power supply, making it convenient for a wide array of applications.
- Protection: The transceiver includes built-in protection features such as thermal shutdown and over-current protection, ensuring reliable performance under harsh conditions.
- Speed: The DS16F95 MDA is designed to support high data rates, making it suitable for high-speed communication protocols.
Applications
The DS16F95 MDA is ideal for various applications, including:
- Industrial control systems
- Building automation
- Network equipment
- Data communication systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
5V ±10% |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
DIP, SOIC |
| Data Rate |
Up to 10 Mbps |
| ESD Protection |
Up to 8 kV |
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The DS16F95 MDA transceiver has undergone rigorous testing to meet the highest industry standards, ensuring long-term performance and stability in your applications.