EN
  • EN
  • DE

ADM631531D3ARTZRL7

Part No ADM631531D3ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043556-ADM631531D3ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM631531D3ARTZRL7 CAD Model

Description

The ADM631531D3ARTZRL7 is a supervisory circuit manufactured by ADI Electronics. It's designed to monitor voltage levels in electronic systems and provide a reset signal when the voltage falls below a specific threshold. This function is crucial for preventing erratic behavior in microprocessors, microcontrollers, and other digital circuits.

Applications:

  • Microprocessor systems
  • Microcontroller systems
  • Digital signal processing (DSP) systems
  • Portable equipment
  • Critical monitoring applications

Features:

  • Precision voltage monitoring: Accurately monitors the supply voltage to ensure reliable operation.
  • Adjustable reset timeout: Allows users to customize the reset duration based on system requirements.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small package size: Enables integration into compact designs.
  • Open-drain output: Provides flexibility in interfacing with various logic levels.

Benefits:

  • Prevents system malfunctions: Ensures that the system starts up and operates correctly by providing a reliable reset signal.
  • Improves system reliability: Protects against data corruption and system crashes due to voltage drops.
  • Simplifies system design: Reduces the need for external components and complex circuitry.
  • Extends battery life: Low power consumption contributes to longer run times in portable devices.
  • Reduces board space: Small package allows for efficient use of PCB real estate.

This supervisory circuit is typically used in applications where it's essential to have a reliable power-on reset and voltage monitoring. It monitors the supply voltage and asserts a reset signal when the voltage falls below a predefined threshold. The reset output remains asserted for a certain period after the voltage rises above the threshold, ensuring that the system has sufficient time to initialize properly. It's a critical component in systems that require high reliability and stability, preventing unwanted behavior caused by power supply fluctuations or brownouts.

The ADM631531D3ARTZRL7 offers a cost-effective solution for voltage monitoring and reset generation, providing essential protection for microprocessors and microcontrollers in a wide range of applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pericom
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
Lowest to $0.0863
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess