EN
  • EN
  • DE

DS25MB100TSQ/NOPB

Part No DS25MB100TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Delay Time 1.0ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Case / Package 36-WQFN (6x6)
Win Source Part Number 1034788-DS25MB100TSQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS25MB100TSQ/NOPB CAD Model

Description

DS25MB100TSQ/NOPB Signal Conditioning Buffer by Texas Instruments

The DS25MB100TSQ/NOPB is a high-performance signal conditioning buffer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to enhance signal integrity for high-speed differential signaling. It is an ideal solution for applications that require the extension of PCB traces or cables while maintaining signal fidelity in data communication systems.

Key Features:

  • High-Speed Performance: The DS25MB100TSQ/NOPB is capable of supporting data rates up to 3.125 Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Signal Conditioning: It includes advanced features such as input equalization and output de-emphasis, which help to compensate for losses in the transmission medium, thus ensuring signal integrity over extended distances.
  • Low Power Consumption: This device is designed for energy efficiency, with low power consumption that helps to minimize thermal footprint and enhance system reliability.
  • Flexibility: The DS25MB100TSQ/NOPB offers programmable settings, allowing designers to fine-tune the signal conditioning parameters to match specific system requirements.
  • Robust Design: Its design is robust against electrical noise, providing a stable and reliable signal in environments with high electromagnetic interference (EMI).

Applications:

The DS25MB100TSQ/NOPB is versatile and can be used in a variety of applications, including:

  • Backplane and cable interconnects
  • Telecommunications and data communications equipment
  • Networking switches and routers
  • Computer servers and storage systems
  • Industrial control and factory automation

Quality and Reliability:

As with all Texas Instruments products, the DS25MB100TSQ/NOPB is built to meet high standards of quality and reliability. It is available in a surface-mount package and is characterized for operation over the industrial temperature range. The NOPB designation indicates that this product is lead-free, in compliance with environmentally responsible manufacturing practices.

Whether you are designing a new system or upgrading an existing one, the DS25MB100TSQ/NOPB from Texas Instruments offers a reliable solution for maintaining signal integrity in high-speed data environments.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4584 $62.2920
10+ $10.2223 $102.2230
16+ $9.9029 $158.4464
21+ $9.5834 $201.2514
27+ $9.2640 $250.1280
37+ $8.3056 $307.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess