EN
  • EN
  • DE

DS26LV31W-QML

Part No DS26LV31W-QML
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3V ENHANCED CMOS QUAD DIFFERENTI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Duplex Half
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586539-DS26LV31W-QML
Ultra Librarian 3D Model Ultra Librarian DS26LV31W-QML CAD Model

Description

Product Overview: DS26LV31W-QML from Texas Instruments

The DS26LV31W-QML is a robust, high-performance quad differential line driver designed for digital data transmission over balanced lines. Manufactured by Texas Instruments, this product is part of their space-grade product line, specifically engineered to meet the stringent requirements of military and aerospace applications. It is compliant with the QML (Qualified Manufacturers List) standards, ensuring reliability and quality for mission-critical systems.

Key Features

  • High Data Rates: The DS26LV31W-QML supports data rates up to 400 Mbps, making it suitable for high-speed data communication.
  • Radiation Tolerance: This device is designed to withstand the harsh radiation environments of space, ensuring reliable performance beyond the earth's atmosphere.
  • Low Power Consumption: It operates with a low power supply voltage from 3.0V to 3.6V, minimizing power consumption which is crucial in space applications.
  • Enhanced Signal Integrity: The line driver features low electromagnetic emissions and high immunity to electromagnetic interference, providing enhanced signal integrity.
  • Wide Operating Temperature Range: The DS26LV31W-QML is capable of operating over a wide temperature range, making it adaptable to extreme environmental conditions.
  • QML Class V Qualified: It meets the highest level of quality and reliability for space-grade components, ensuring performance under the most demanding conditions.

Applications

The DS26LV31W-QML is well-suited for a variety of high-reliability applications, including:

  • Satellite communication systems
  • Space probe data transmission
  • Military communication equipment
  • Aerospace telemetry and avionics

Product Specifications

With its four differential line drivers, the DS26LV31W-QML can drive differential bus lines (RS-422, RS-485) in a point-to-point or multi-point configuration. Each driver output can deliver up to ±3.4V differential output voltage, ensuring robust data transmission even over long cables or in noisy environments.

Overall, the DS26LV31W-QML from Texas Instruments stands out as a reliable and efficient solution for high-speed digital communication in space and military applications, where performance and durability are non-negotiable.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.8185 $85.8185
2+ $83.1367 $166.2734
3+ $80.4548 $241.3644
4+ $77.7730 $311.0920
5+ $69.7275 $348.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess