EN
  • EN
  • DE

DS32EL0421SQ

Part No DS32EL0421SQ
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 5-bit DDR LVDS Parallel Data Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169296-DS32EL0421SQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS32EL0421SQ CAD Model

Description

Introducing the DS32EL0421SQ from Texas Instruments

The DS32EL0421SQ is a cutting-edge serializer from Texas Instruments (TI) that is designed to meet the rigorous demands of high-speed data transmission in modern applications. This powerful device is an integral part of TI's high-speed signal chain solutions, offering a blend of performance, power efficiency, and reliability.

Key Features

  • High-Speed Data Transmission: The DS32EL0421SQ is capable of serializing high-speed data streams, making it ideal for applications that require fast data throughput such as automotive camera systems, machine vision, and high-resolution video interfaces.
  • Robust Interface: This serializer is designed with a robust interface that can withstand the electrical noise and other challenges typical in harsh industrial environments, ensuring reliable data transmission even in the most demanding conditions.
  • Low Power Consumption: Power efficiency is a hallmark of the DS32EL0421SQ. It ensures minimal power wastage, which is crucial for battery-powered or energy-sensitive applications.
  • Programmable Features: With programmable features such as data rate and interface controls, this device offers flexibility to designers, allowing them to tailor the serializer to their specific needs.
  • Compact Footprint: The DS32EL0421SQ comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the DS32EL0421SQ allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive ADAS (Advanced Driver Assistance Systems)
  • Industrial video processing
  • High-definition surveillance cameras
  • Medical imaging equipment
  • Professional video equipment

Technical Specifications

The DS32EL0421SQ operates over a wide temperature range, accommodating various industrial and automotive temperature requirements. It supports a broad spectrum of data rates, ensuring compatibility with a range of interfaces and protocols. The device also features built-in diagnostics and safety mechanisms to detect and manage faults, further enhancing its reliability in critical systems.

With its superior design and robust performance, the DS32EL0421SQ from Texas Instruments stands out as a premier choice for designers looking to implement high-speed data serialization in their next-generation products.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1188 $56.8316
16+ $6.6616 $106.5856
24+ $6.4535 $154.8840
33+ $6.2453 $206.0949
42+ $6.0371 $253.5582
56+ $5.4126 $303.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess