EN
  • EN
  • DE

DS34RT5110SQ/NOPB

Part No DS34RT5110SQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 48WQFN / Video Retimer IC 48-WQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Retimer
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS34RT5110
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586632-DS34RT5110SQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS34RT5110SQ/NOPB CAD Model

Description

Product Overview: DS34RT5110SQ/NOPB

The DS34RT5110SQ/NOPB is a high-performance retimer from Texas Instruments designed to enhance signal integrity in high-speed communication systems. This integrated circuit is specifically engineered to address the challenges of maintaining signal quality over long and potentially noisy channels, making it an ideal solution for applications such as data centers, high-speed networking, and advanced computing systems.

Key Features

  • High-Speed Performance: The DS34RT5110SQ/NOPB supports data rates up to 10 Gbps, ensuring compatibility with a variety of high-speed interfaces such as USB, PCIe, and Ethernet.
  • Signal Conditioning: Equipped with advanced signal conditioning capabilities, the device can compensate for signal degradation caused by interconnect losses, thereby extending the reach and reliability of high-speed data links.
  • Low Power Consumption: Designed with power efficiency in mind, this retimer consumes minimal power, reducing the thermal footprint and contributing to energy savings in large-scale deployments.
  • Adaptive Equalization: The adaptive equalization technology automatically tunes to optimize performance over various channel conditions without the need for manual intervention, simplifying design and deployment.
  • Programmability: The DS34RT5110SQ/NOPB offers programmable settings to fine-tune performance for specific applications, allowing designers to achieve the best balance between signal integrity and system requirements.

Applications

  • Data Centers
  • High-Speed Networking Equipment
  • Server and Storage Systems
  • High-Performance Computing
  • Telecommunications Infrastructure

With its robust feature set, the DS34RT5110SQ/NOPB from Texas Instruments is a versatile and essential component for any system that demands high-speed data transfer with uncompromised signal integrity. Its ability to operate across a wide temperature range and its small form factor packaging make it suitable for a broad array of industrial and commercial applications. Integrating this retimer into your design can significantly enhance system performance and reliability, ensuring that your data-intensive applications run smoothly and efficiently.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7856 $69.5712
4+ $28.5421 $114.1684
6+ $27.6501 $165.9006
8+ $26.7582 $214.0656
10+ $25.8663 $258.6630
13+ $23.1904 $301.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess