EN
  • EN
  • DE

DS36954V

Part No DS36954V
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 4/4 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 4/4
Duplex Half
Receiver Hysteresis 60 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number DS36954
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586662-DS36954V
Ultra Librarian 3D Model Ultra Librarian DS36954V CAD Model

Description

Introducing the DS36954V: A Robust Multipoint Transceiver from Texas Instruments

The DS36954V is a highly versatile and reliable multipoint transceiver designed by Texas Instruments to cater to the demanding requirements of balanced multipoint bus transmission. This integrated circuit is specifically engineered to operate in harsh industrial environments where robustness and durability are paramount.

Key Features of the DS36954V

  • Quad Differential Line Drivers and Receivers: The DS36954V comes equipped with four differential line drivers and receivers. This quad configuration enables efficient communication over long distances and in electrically noisy environments, ensuring signal integrity and reducing the risk of data corruption.
  • Enhanced Bus Interface: Designed for multipoint applications, it offers an improved bus interface for half-duplex communication with a high degree of flexibility, making it suitable for a variety of network topologies and signaling rates.
  • Thermal Shutdown Protection: To ensure the device's longevity and reliability, the DS36954V features thermal shutdown protection. This safety mechanism prevents damage due to overheating, thus preserving the integrity of the transceiver under extreme operating conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, the DS36954V operates with low power consumption, making it an ideal choice for applications where power availability is a concern.
  • Wide Operating Temperature Range: This transceiver is designed to withstand a broad range of temperatures, from -40°C to +85°C, ensuring stable performance in various industrial environments.

Applications of the DS36954V

The DS36954V is a perfect fit for industrial control systems, factory automation, and other applications requiring a reliable network communication interface. Its robust design allows it to be used in:

  • Automated manufacturing lines
  • Process control systems
  • Distributed control systems
  • Building automation and HVAC systems

With its advanced features and proven reliability, the DS36954V from Texas Instruments stands out as a top choice for engineers and designers looking to implement a robust communication system in their industrial applications. Its ability to maintain signal integrity and operate in extreme conditions makes it a cornerstone in the field of industrial communications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5383 $50.7660
49+ $2.0828 $102.0572
75+ $2.0177 $151.3275
103+ $1.9526 $201.1178
133+ $1.8875 $251.0375
178+ $1.6922 $301.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess