EN
  • EN
  • DE

DS36C200MX

Part No DS36C200MX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX DUAL HS BI-DIRECT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Duplex Half
Data Rate 100Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number DS36C200
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 737964-DS36C200MX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS36C200MX CAD Model

Description

Introducing the DS36C200MX Transceiver from Texas Instruments

The DS36C200MX is a state-of-the-art transceiver module from Texas Instruments, designed to provide robust signal conditioning in harsh industrial environments. This device is a part of the high-performance interface lineup that specializes in facilitating reliable communication over long cable runs and in the presence of industrial noise.

Key Features

  • Robust Signal Integrity: The DS36C200MX is engineered to maintain signal integrity in the face of electrostatic discharge (ESD) events and electrical fast transients (EFT), making it ideal for industrial applications where such conditions are common.
  • High-Speed Data Transmission: With the capability to support high data rates, this transceiver can easily handle the demands of sophisticated communication protocols used in modern industrial networks.
  • Low Power Consumption: Energy efficiency is at the core of the DS36C200MX design, ensuring that the device operates with minimal power draw without sacrificing performance.
  • Extended Temperature Range: The device is operational over a broad temperature range, which is essential for reliability in outdoor installations or temperature-variable environments.

Applications

The DS36C200MX is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked sensors and actuators
  • Factory automation
  • Process control equipment

Technical Specifications

Some of the technical specifications that make the DS36C200MX a top choice for designers and engineers include:

  • Half-duplex differential line driver and receiver pairs
  • 3.3V supply voltage with 5V tolerant inputs
  • Integrated protection features for enhanced robustness
  • Surface-mount package for easy integration into PCB designs

The DS36C200MX from Texas Instruments is not just a component; it's a solution that ensures the integrity and reliability of your data communication. Whether you're upgrading existing systems or designing new ones, this transceiver stands ready to meet the challenges of modern industrial communications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess