EN
  • EN
  • DE

DS50EV401SQE/NOPB

Part No DS50EV401SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC QUALIZER CBL/BACKPLANE 48WQFN / 2.5 Gbps / 5.0 Gbps or 8.0 Gbps Quad PCI Express Cable and Backplane Equalizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Cable Equalization
Operating Supply Voltage 2.5V, 3.3V
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Mounting SMD
Win Source Part Number 773327-DS50EV401SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name DS50EV401
Introduction Date February 07, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS50EV401SQE/NOPB CAD Model

Description

Product Overview: DS50EV401SQE/NOPB

The DS50EV401SQE/NOPB from Texas Instruments is a high-performance, quad-channel LVDS (Low-Voltage Differential Signaling) buffer/repeater designed to meet the demanding needs of high-speed data transmission in modern digital systems. This integrated circuit is specifically engineered to function as a signal conditioning device that can enhance the quality and extend the reach of LVDS signals.

Key Features

  • High Data Rate: The DS50EV401SQE/NOPB supports high-speed data rates up to 3.125 Gbps, making it suitable for various applications, including high-resolution video, high-speed data acquisition, and telecommunications.
  • Quad LVDS Channels: With four LVDS channels, this device can handle multiple data streams simultaneously, which is essential for parallel data processing tasks.
  • Low Power Consumption: The low power operation of the DS50EV401SQE/NOPB minimizes heat generation and power usage, which is critical for power-sensitive applications.
  • Signal Conditioning: The device offers excellent signal conditioning features such as input equalization and output de-emphasis, which help to maintain signal integrity over long cables or through connectors.
  • Programmable Features: It includes programmable functions to optimize performance for specific applications, such as adjustable equalization levels and pre-emphasis settings.

Applications

The versatility of the DS50EV401SQE/NOPB allows it to be used in a wide array of applications that require high-speed data transfer and signal conditioning. It is an ideal choice for:

  • High-resolution video systems
  • Backplane interconnects
  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Industrial control and automation

Reliability and Packaging

The DS50EV401SQE/NOPB is offered in a compact, surface-mountable 48-pin QFN package, which saves valuable board space. It is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. The NOPB designation indicates that the device is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

With its high-speed capabilities, signal conditioning features, and low power consumption, the DS50EV401SQE/NOPB from Texas Instruments represents a robust solution for designers looking to improve data transmission reliability and efficiency in their digital systems.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess