EN
  • EN
  • DE

DS7820AJ/883

Part No DS7820AJ/883
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Dual Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169471-DS7820AJ/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS7820AJ/883 CAD Model

Description

The DS7820AJ/883 from Texas Instruments is a high-performance, dual monolithic operational amplifier integrated circuit designed to offer a perfect blend of reliability and functionality. This precision amplifier is part of Texas Instruments' military-grade product line, specifically engineered to meet the stringent requirements of military and aerospace applications.

Key Features

  • Dual Operational Amplifiers: The device contains two independent op-amps which provide flexibility in a wide range of applications.
  • High Reliability: Manufactured to comply with military specifications, the DS7820AJ/883 ensures robust performance even in the most demanding conditions.
  • Low Power Consumption: Designed for efficiency, this op-amp maintains low power dissipation, making it suitable for battery-powered devices and energy-conscious applications.
  • Wide Voltage Range: The device operates over a broad range of supply voltages, accommodating various system designs and requirements.
  • Temperature Range: Capable of operating over a wide temperature range, this op-amp can function in extreme environmental conditions without compromising performance.

Applications

The DS7820AJ/883 is versatile and can be used in an array of applications, particularly where high reliability is paramount. Some common applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Precision instrumentation
  • Analog signal processing
  • Control systems

Quality and Standards

With its adherence to military specification MIL-STD-883, the DS7820AJ/883 operational amplifier exemplifies Texas Instruments' commitment to quality. Users can trust in the device's consistent performance and durability under rigorous conditions.

Conclusion

The DS7820AJ/883 from Texas Instruments is an exemplary choice for designers who require a reliable, dual operational amplifier that can withstand the rigors of high-stress environments while delivering precision and efficiency. Whether it's for military hardware, aerospace technology, or sophisticated instrumentation, this op-amp stands as a testament to Texas Instruments' dedication to excellence in high-reliability electronics.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2592 $71.2592
2+ $58.4691 $116.9382
3+ $56.6420 $169.9260
4+ $54.8148 $219.2592
5+ $52.9877 $264.9385
7+ $47.5062 $332.5434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess