EN
  • EN
  • DE

DS90C031WGRQMLV

Part No DS90C031WGRQMLV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS QUAD CMOS DIFFERENTIAL LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Active
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-CSOIC (0.241", 6.12mm Width)
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
Win Source Part Number 586838-DS90C031WGRQMLV
Ultra Librarian 3D Model Ultra Librarian DS90C031WGRQMLV CAD Model

Description

The DS90C031WGRQMLV is a robust line driver device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVDS (Low-Voltage Differential Signaling) family and is engineered to provide high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI). It's an ideal component for applications requiring fast and reliable communication over copper interconnects.

Key Features

  • High Data Rates: The DS90C031WGRQMLV supports impressive data transfer rates, making it suitable for high-speed data-intensive applications.
  • Low Voltage Operation: Its low-voltage operation minimizes power consumption, which is crucial for energy-sensitive designs.
  • Reduced EMI: Differential signaling helps to lower EMI, a critical feature for maintaining signal integrity in noisy environments.
  • Robustness: The device is built to withstand harsh industrial conditions, providing reliable performance under various stress factors.

Applications

Thanks to its high-speed capabilities and reliability, the DS90C031WGRQMLV is highly versatile and can be used in a range of applications, including:

  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems
  • Industrial control and automation
  • Automotive infotainment and camera systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS90C031WGRQMLV is no exception, as it is manufactured to meet stringent industry standards. It is designed for reliability, ensuring long-term performance in a variety of applications. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced environmental impact.

Technical Specifications

The DS90C031WGRQMLV operates within a wide temperature range and comes in a compact package, suitable for space-constrained applications. Detailed technical specifications, including pin configurations, electrical characteristics, and packaging information, can be obtained from the Texas Instruments datasheet and support documentation.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess