EN
  • EN
  • DE

DS90C185SQX/NOPB

Part No DS90C185SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER LVDS LP 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 2.94Gbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 28
Number of Outputs 4
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -10°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-WQFN (6x6)
Win Source Part Number 203424-DS90C185SQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90C185SQX/NOPB CAD Model

Description

Overview

The DS90C185SQX/NOPB is a high-speed LVDS receiver known for its robust performance and low power operation. It is specifically designed to cope with industrial demands and offers reliable data communication at high speeds.

Features and Benefits

  • Supports data transmission up to 1.4 Gbps.
  • Operates over a wide temperature range suitable for industrial use.
  • Embedded noise filtering for reliable data transfer.
  • Low power consumption helps reduce operational costs.

Applications

  • Factory automation systems.
  • Advanced transportation communication systems.
  • High-resolution display systems.
  • Industrial monitoring equipment.

Additional Details

The DS90C185SQX/NOPB is uniquely suited for demanding environments thanks to its wide operational temperature range and low power profile. Its embedded noise filtering features ensure smooth operation even in electrically noisy environments.

You May Also Be Interested in

Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess