EN
  • EN
  • DE
  • IT

DS90CF383BMTX

Part No DS90CF383BMTX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description +3.3V Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169560-DS90CF383BMTX
Manufacturer Homepage www.ti.com
Family Name DS90CF383B
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS90CF383BMTX CAD Model

Description

Product Overview: Texas Instruments DS90CF383BMTX

The DS90CF383BMTX is a high-performance serializer/deserializer (SerDes) chip from Texas Instruments designed to provide a robust and efficient interface for high-speed data transmission. This product is part of the Channel Link III series, which is renowned for its ability to transmit high-resolution video and data signals over a single differential pair, significantly reducing cable complexity and cost in various applications.

Key Features

  • High Data Bandwidth: The DS90CF383BMTX offers a significant bandwidth of up to 2.38 Gbps, making it ideal for applications that require fast data transfer rates, such as high-definition video transmission.
  • Reduced EMI: With its low-voltage differential signaling (LVDS) technology, the device minimizes electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noise-sensitive environments.
  • Power Management: The chip includes advanced power management features that allow for reduced power consumption during idle periods, making it suitable for energy-efficient designs.

Applications

The DS90CF383BMTX is versatile and can be used in a variety of applications, including but not limited to:

  • High-resolution video panels and displays
  • Automotive infotainment and navigation systems
  • Industrial machine vision systems
  • Medical imaging equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the DS90CF383BMTX is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability across a wide range of operating conditions. The device is available in a 56-pin WQFN package, which is compact and suitable for space-constrained applications.

Support and Resources

Customers can take advantage of Texas Instruments' comprehensive support network, which includes detailed datasheets, application notes, and design resources. Additionally, TI's community forums and technical support services are available to assist with any questions or challenges that may arise during product development and integration.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.5102
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $18.0522
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Need more? Email Us
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $18.0180
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO / Translating Switch Interface 24-SO
Lowest to $1.5316
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $18.2799
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
National Semiconductor (TI)
TELECOM IC, PDSO6
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8604 $57.9060
31+ $3.6161 $112.0991
49+ $3.4940 $171.2060
69+ $3.2497 $224.2293
90+ $3.1275 $281.4750
112+ $3.0053 $336.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess