EN
  • EN
  • DE

DS90CF383MTD/NOPB

Part No DS90CF383MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TSSOP / Interface 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Voltage - Supply 3V ~ 3.6V
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Type Surface Mount
Base Product Number DS90CF383
Standard Package 34 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 113307-DS90CF383MTD/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CF383MTD/NOPB CAD Model

Description

DS90CF383MTD/NOPB

The DS90CF383MTD/NOPB is a robust, high-performance Channel-Link III LVDS (Low Voltage Differential Signaling) Serializer that is designed to meet the demands of high-speed data transmission in various applications.

  • Resolution Support: Supports up to 24-bit color depth and high resolution.
  • Low Power Consumption: Designed to minimize energy usage, making it ideal for battery-powered devices.
  • High-Speed Data Transfer: Capable of transferring data at high rates, ensuring smooth and efficient performance.

Applications/Projects:

  • Display Panels: Ideal for use in high-resolution display panels and monitors.
  • Embedded Systems: Suitable for use in sophisticated embedded systems requiring fast data transmission.
  • Consumer Electronics: Can be used in devices such as cameras and PCs to enhance video output quality.

Additional Details: This component ensures minimal electromagnetic interference, offers flexible power management, and is compatible with a variety of microcontrollers and data processors.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess