EN
  • EN
  • DE
  • IT

DS90CF384AQMT/NOPB

Part No DS90CF384AQMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RCVR LVDS FPD 24BIT 56TSSOP / LVDS Receiver 1800Mbps Automotive 56-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Operating Supply Voltage 3 V ~ 3.6 V
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Mounting SMD
Win Source Part Number 773358-DS90CF384AQMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CF384AQ
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90CF384AQMT/NOPB CAD Model

Description

Product Overview: DS90CF384AQMT/NOPB

The DS90CF384AQMT/NOPB is a high-performance LVDS (Low Voltage Differential Signaling) receiver developed by Texas Instruments. This integrated circuit is designed to support flat panel display applications and is capable of converting serialized LVDS data streams back into parallel format, making it an ideal solution for systems that require high-speed data transmission with minimal electromagnetic interference (EMI).

Key Features

  • LVDS Technology: Utilizes LVDS for high-speed, low-power, and low-noise data transfer.
  • High Data Bandwidth: Supports a wide data bandwidth, accommodating the needs of high-resolution display interfaces.
  • Reduced EMI: The differential signaling helps to minimize EMI, a critical feature for sensitive electronic applications.
  • Compatibility: Designed to be compatible with a broad range of Texas Instruments' LVDS transmitters, ensuring seamless integration into various system designs.

Applications

The DS90CF384AQMT/NOPB is particularly suited for driving large, high-resolution flat panel displays where data integrity and transmission speed are crucial. It is commonly used in:

  • Desktop monitors
  • Laptop screens
  • Industrial displays
  • Medical imaging equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CF384AQMT/NOPB is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The NOPB designation indicates that this product is provided in a lead-free package, aligning with modern environmental standards.

Technical Specifications

Below are some of the technical specifications for the DS90CF384AQMT/NOPB:

  • Package: Supplied in a compact QFP (Quad Flat Package) for easy surface mounting.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Power Management: Features low power consumption and an integrated power-down mode for energy efficiency.

For engineers and designers looking for a robust and reliable LVDS receiver for their display applications, the DS90CF384AQMT/NOPB from Texas Instruments offers an excellent blend of performance, compatibility, and environmental consideration.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8258 $54.6064
18+ $5.6007 $100.8126
28+ $5.4257 $151.9196
39+ $5.2507 $204.7773
50+ $5.0756 $253.7800
66+ $4.5506 $300.3396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess