EN
  • EN
  • DE

DS90CR214MTDX/NOPB

Part No DS90CR214MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 48-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name DS90CR214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *DS90CR214MTDX, *DS90CR214MTDX/NOPB, DS90CR214MTDX, DS90CR214MTDX-ND, DS90CR214MTDX-NDR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869613-DS90CR214MTDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90CR214MTDX/NOPB CAD Model

Description

Product Overview: DS90CR214MTDX/NOPB

The DS90CR214MTDX/NOPB is a high-performance Serializer/Deserializer (SerDes) component designed and manufactured by Texas Instruments (TI). This device is engineered to convert parallel RGB data into serialized LVDS (Low Voltage Differential Signaling) data streams, which can then be transmitted over a point-to-point differential line. It is commonly used in applications requiring high-speed data transmission with minimal electromagnetic interference (EMI), such as automotive infotainment systems, high-resolution video displays, and industrial camera systems.

Key Features

  • High Data Bandwidth: The DS90CR214MTDX/NOPB supports a significant bandwidth, enabling the transmission of high-speed data suitable for advanced video applications.
  • LVDS Interface: The device uses LVDS technology to provide a robust and low-noise environment for data transmission, which is essential for maintaining signal integrity over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, the DS90CR214MTDX/NOPB minimizes power consumption, making it ideal for portable and battery-operated devices.
  • Reduced EMI: The differential nature of LVDS signaling helps to reduce EMI, a critical feature for applications sensitive to noise.
  • Compatibility: The product is compatible with a wide range of TI's chipsets and processors, allowing for seamless integration into existing systems.

Applications

  • Automotive infotainment and navigation systems
  • Industrial machine vision and camera systems
  • High-resolution video displays and digital signage
  • Medical imaging devices
  • Telecommunications and data communication equipment

Quality and Reliability

The DS90CR214MTDX/NOPB is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under extreme conditions. It is also provided in a lead-free package, making it compliant with current environmental regulations such as RoHS. Texas Instruments' commitment to quality ensures that this SerDes device will deliver consistent performance for the most demanding applications.

Ordering Information

The product is available in a TSSOP package and is designated by the part number DS90CR214MTDX/NOPB. For ordering, pricing, and availability, please visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6699 $54.6796
9+ $11.2164 $100.9476
14+ $10.8659 $152.1226
20+ $10.5154 $210.3080
25+ $10.1648 $254.1200
33+ $9.1133 $300.7389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess