EN
  • EN
  • DE

DS90CR214MTDX

Part No DS90CR214MTDX
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TX CHANNEL LINK 21BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 48-TSSOP
Mounting Surface Mount
Win Source Part Number 080771-DS90CR214MTDX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR214MTDX CAD Model

Description

DS90CR214MTDX: Low Power Deserializer for Digital Systems

Developed for high-speed serial-to-parallel data conversion, the DS90CR214MTDX is an integral component in digital video transmission systems. It works with a serializer to form a channel link, facilitating efficient data communication between circuits.

  • Applications:
    • Medical imaging equipment
    • Control panels
    • Video conferencing systems
    • Security camera systems
  • Features and Benefits:
    • Efficient data handling: Supports wide clock frequencies ranging from 20 MHz to 85 MHz.
    • Low electromagnetic interference: LVDS technology limits EMI for clearer signal integrity.
    • Temperature operation: Functions reliably in temperatures from -40°C to +85°C.
    • Green package: Environmentally friendly, lead-free product.

With the DS90CR214MTDX, designers can build scalable and power-efficient communication paths essential for modern electronics.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.9061
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess