EN
  • EN
  • DE
  • IT

DS90CR284MTD/NOPB

Part No DS90CR284MTD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RCVR 28BIT CHAN LINK 56TSSOP / LVDS Receiver 231Mbps 0.45V 56-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Mounting SMD
Win Source Part Number 773362-DS90CR284MTD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR284
Introduction Date July 01, 1997
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS90CR284MTD/NOPB CAD Model

Description

The DS90CR284MTD/NOPB is a high-performance, Channel Link serializer from Texas Instruments that is designed to provide a robust interface solution for transferring digital video data at high speeds. This device is particularly suitable for applications requiring high data bandwidth and signal integrity, such as automotive infotainment systems, industrial machine vision, and high-resolution video displays.

Key Features

  • High Data Rate: The DS90CR284MTD/NOPB supports a significant data rate of up to 1.904 Gbps throughput, allowing for the transmission of large amounts of data with minimal latency.
  • Reduced Cable Size: Utilizing LVDS (Low-Voltage Differential Signaling) technology, this device enables the transfer of data over a single differential pair, reducing the cable size and cost while maintaining signal integrity over longer distances.
  • Power Management: With an integrated power-down mode, the DS90CR284MTD/NOPB can conserve power when not in active use, making it an energy-efficient choice for battery-powered devices.
  • Compatibility: The device is interoperable with FPD-Link devices, ensuring seamless integration with various display technologies and standards.
  • Robust Design: The serializer is designed to withstand harsh environments, making it suitable for automotive and industrial applications that require high reliability and durability.

Applications

  • Automotive Infotainment and Driver Assistance Systems
  • Industrial Control Displays and Machine Vision Systems
  • Medical Imaging Equipment
  • High-Resolution Video Signage and Display Panels

Technical Specifications

The DS90CR284MTD/NOPB operates over a wide temperature range and comes in a TSSOP (Thin Shrink Small Outline Package) mounting type. It requires a 3.3V power supply and features a 28-bit wide data bus interface. With its built-in PLL (Phase-Locked Loop), the device can generate a serialized data stream from parallel input, which is then transmitted over a differential pair.

Ordering and Packaging

The DS90CR284MTD/NOPB is available in a lead-free, 56-pin TSSOP package, ensuring compliance with environmental regulations such as RoHS. It is also provided in a tape and reel packaging option for ease of handling and assembly in mass production environments.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 484FCBGA
Lowest to $364.0768
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $16.3213
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP / 2-Channel I2C Multiplexer Interface 16-TSSOP
Lowest to $1.4046
Microchip Technology
IC INTERFACE SPECIALIZED 16QFN / Smart Card Interface 16-QFN (5x5)
Lowest to $0.4555
Freescale Semiconductor - NXP
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ / Automotive Interface 28-SOIC
Lowest to $16.0875
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $16.1180
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SOIC-EP
Lowest to $9.2584
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.7360

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess