EN
  • EN
  • DE

DS90CR287MTDX/NOPB

Part No DS90CR287MTDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DS90CR287/DS90CR288A +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link - 85MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Operating Supply Voltage 3 V ~ 3.6 V
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Mounting SMD
Win Source Part Number 1169601-DS90CR287MTDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS90CR287
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90CR287MTDX/NOPB CAD Model

Description

Product Overview: DS90CR287MTDX/NOPB

The DS90CR287MTDX/NOPB is a high-performance serializer/deserializer (SerDes) component from Texas Instruments, designed to meet the rigorous demands of high-speed data communication in a variety of applications. This device is a critical part of data transmission systems where signal integrity and reliability are paramount.

Key Features

  • High Data Rate: This SerDes can handle a significant data throughput, enabling high-speed data transmission for efficient system performance.
  • Low Power Consumption: The DS90CR287MTDX/NOPB is designed for power-sensitive applications, ensuring minimal power draw without compromising on performance.
  • Reduced EMI: With its careful design, the product minimizes electromagnetic interference, a critical feature for maintaining signal integrity in noise-sensitive environments.
  • LVDS Interface: The device employs Low Voltage Differential Signaling technology, which allows for high-speed data transmission while reducing voltage swings and thus power consumption.
  • Robust Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in various environments without the risk of performance degradation.

Applications

The DS90CR287MTDX/NOPB is versatile and can be utilized in a range of applications, including:

  • Telecommunications infrastructure
  • Automotive infotainment and driver assistance systems
  • High-definition video and imaging equipment
  • Industrial control and automation systems
  • Medical imaging and diagnostics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CR287MTDX/NOPB is no exception. It is manufactured to the highest standards, ensuring reliable performance in the field. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, reflecting TI's dedication to environmental responsibility.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the DS90CR287MTDX/NOPB, including datasheets, application notes, and design tools. This support helps to streamline the development process and reduce time to market for products incorporating this advanced SerDes solution.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3492 $56.7460
11+ $9.3122 $102.4342
17+ $9.0212 $153.3604
23+ $8.7302 $200.7946
30+ $8.4392 $253.1760
40+ $7.5661 $302.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess