EN
  • EN
  • DE

DS90LV028AQMA/NOPB

Part No DS90LV028AQMA/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR LVDS DUAL 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1035028-DS90LV028AQMA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV028AQMA/NOPB CAD Model

Description

Product Overview: DS90LV028AQMA/NOPB

The DS90LV028AQMA/NOPB is a high-performance, dual-channel differential line receiver designed by Texas Instruments for balanced or unbalanced data transmission applications. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to support high-speed data transfer over controlled impedance media of approximately 100 ohms. The DS90LV028AQMA/NOPB is an ideal solution for applications requiring high data rates, low power consumption, and minimal electromagnetic interference (EMI).

Key Features

  • Interface Type: LVDS
  • Number of Receivers: 2
  • Data Rate: Up to 400 Mbps
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V ±0.3V
  • Power Consumption: Low power dissipation
  • Signaling Rate: Supports signaling rates up to 400 Mbps (200 MHz)
  • Package: SOIC-8
  • RoHS: Compliant

Applications

The DS90LV028AQMA/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Point-to-point baseband data transmission over controlled impedance media of 100 Ω
  • Backplane interconnects
  • Clock distribution networks
  • Digital copiers, printers, and scanners
  • Telecommunications and networking equipment
  • Video data transmission
  • Automotive infotainment and telematics

Benefits

The DS90LV028AQMA/NOPB offers several benefits that make it an attractive choice for designers:

  • High-Speed Performance: With a maximum data rate of 400 Mbps, it can handle high-speed data transmission efficiently.
  • Low Power Consumption: Its low power dissipation makes it suitable for power-sensitive applications.
  • Reduced EMI: LVDS technology offers reduced EMI, which is crucial for applications sensitive to noise.
  • Robustness: The device's wide operating temperature range ensures reliable performance under varying environmental conditions.
  • Easy Integration: The SOIC-8 package allows for straightforward integration into various circuit designs.

The DS90LV028AQMA/NOPB is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of high-speed data capabilities, low power, and reduced EMI makes it an excellent choice for a wide range of data transmission applications.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4407 $51.2547
50+ $2.0027 $100.1350
78+ $1.9401 $151.3278
107+ $1.8775 $200.8925
138+ $1.8149 $250.4562
185+ $1.6272 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,168 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess