DS90LV028ATLD - LVDS Receiver for Data Communication
The DS90LV028ATLD is a high-performance LVDS receiver designed to meet the demanding requirements of current and evolving digital systems. It facilitates efficient data reception, ensuring data integrity over long distances and challenging environments.
- Applications/Projects:
- Broadband communication systems
- Digital cameras and camcorders
- High-resolution displays
- Automotive infotainment systems
- Features and Benefits:
- Robust performance over extended cable distances
- Symmetric design minimizes skew
- Supports data rates up to 400 Mbps
- Small package reduces hardware footprint
- Additional Details:
- Supply voltage: 3.3V
- Temperature range: -40°C to +85°C