EN
  • EN
  • DE

DS90UB302QSQX/NOPB

Part No DS90UB302QSQX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1056243-DS90UB302QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB302QSQX/NOPB CAD Model

Description

The DS90UB302QSQX/NOPB is a highly efficient and robust serial/deserializer (SerDes) component from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission in automotive and industrial applications. This device is part of TI's FPD-Link III family, which is renowned for providing high-speed interfaces for video and data streams in vehicles, offering a seamless and reliable connection between cameras and processors.

The DS90UB302QSQX/NOPB operates over a single high-speed differential link. It is capable of serializing 24 bits of data and 3 bits of control information and transmitting it over two LVDS (Low-Voltage Differential Signaling) data streams. The deserializer companion chip converts the serialized data back into parallel form, enabling the transmission of high-speed data with excellent signal integrity and minimal electromagnetic interference (EMI).

This device supports a wide data bandwidth that makes it suitable for a variety of applications, including automotive infotainment and driver assistance systems, where high-resolution video is essential. It is designed to work over the automotive temperature range, ensuring reliability and performance even under extreme conditions. The DS90UB302QSQX/NOPB also features a low-power mode, reducing power consumption when full operation is not required.

The product comes in a compact 48-pin WQFN (Wettable Flank Quad Flat No-Lead) package, which is not only space-efficient but also designed for easy solder inspection. This is particularly beneficial in automotive manufacturing environments where quality and reliability are paramount. Furthermore, the "NOPB" suffix indicates that this component is lead-free, making it compliant with RoHS (Restriction of Hazardous Substances) regulations and environmentally friendly.

In summary, the DS90UB302QSQX/NOPB by Texas Instruments is a high-performance SerDes solution that provides reliable high-speed data communication with a focus on automotive safety and environmental sustainability. Its robust design, combined with advanced features, makes it an ideal choice for designers looking to enhance the capabilities of their automotive and industrial systems.

You May Also Be Interested in

Others
Lowest to $0.5454
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9147 $55.4029
16+ $6.4941 $103.9056
24+ $6.2911 $150.9864
33+ $6.0882 $200.9106
43+ $5.8853 $253.0679
57+ $5.2764 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess