The DS90UB913QSQ is a state-of-the-art serializer from Texas Instruments designed to provide a robust and high-speed interface for automotive and industrial applications. As a part of TI's FPD-Link III family, it is specifically engineered to meet the rigorous demands of high-resolution video transmission, making it an ideal solution for camera and sensor data serialization.
Key Features
- High-Speed Data Transmission: The DS90UB913QSQ supports a high-speed forward channel that can transmit data at up to 12 Gbps, ensuring the rapid delivery of high-definition video and data streams.
- Robust Communication: The device is equipped with a Continuous-Time Linear Equalizer (CTLE) that enhances signal integrity over long cable distances, reducing the effects of attenuation and improving overall communication reliability.
- Adaptive Equalization: Adaptive equalization technology automatically adjusts to compensate for cable length and signal quality, ensuring optimal performance without the need for manual calibration.
- Embedded Control Channel: An embedded bidirectional control channel operates at 10 Mbps, allowing for device configuration and control without the need for additional wires or interfaces.
- Low Electromagnetic Interference (EMI): The serializer features a low EMI footprint, which is critical in automotive and industrial environments where interference can affect the performance of nearby electronics.
Applications
The DS90UB913QSQ is versatile and can be used in a variety of applications, including:
- Automotive camera systems (e.g., rearview, surround-view, and driver-assistance cameras)
- Industrial machine vision systems
- Medical imaging devices
- High-definition video surveillance
Technical Specifications
Some of the technical highlights of the DS90UB913QSQ include:
- Operating temperature range: -40°C to +105°C
- Supply voltage: 1.7V to 3.6V
- Programmable preamble and postamble for AC coupling
- Automatic power-down modes for energy efficiency
Overall, the DS90UB913QSQ serializer from Texas Instruments represents a powerful combination of performance, reliability, and flexibility, making it an excellent choice for designers looking to push the boundaries of video and data serialization in challenging environments.