EN
  • EN
  • DE

DS90UB921-Q1

Part No DS90UB921-Q1
Manufacturer Texas Instruments
Catalog Unclassified
Description 5 - 96 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822064-DS90UB921-Q1
Ultra Librarian 3D Model Ultra Librarian DS90UB921-Q1 CAD Model

Description

Introducing the DS90UB921-Q1 from Texas Instruments

The DS90UB921-Q1 is a state-of-the-art serializer from Texas Instruments, which is part of their extensive automotive product line. This robust component is designed to meet the rigorous demands of the automotive industry, making it an ideal choice for high-speed data communication in vehicles. The DS90UB921-Q1 is a key player in enabling advanced driver assistance systems (ADAS), infotainment, and telematics by providing a reliable and efficient means of transmitting data.

Key Features

  • High-Speed Data Transmission: The DS90UB921-Q1 supports high-speed forward channel transmission of up to 1.5 Gbps, ensuring fast and reliable data transfer between devices.
  • Failsafe Features: It includes built-in failsafe mechanisms that detect and respond to fault conditions, enhancing the safety and reliability of automotive systems.
  • Automotive-Grade Reliability: Designed to operate in the harsh automotive environment, it is AEC-Q100 qualified, with an operating temperature range of -40°C to +105°C.
  • Power Over Coax (PoC): The device supports Power Over Coax technology, allowing power to be delivered alongside data over a single coaxial cable, simplifying wiring harnesses and reducing overall vehicle weight.
  • Adaptive Equalization: The adaptive equalization feature compensates for cable loss, ensuring optimal signal integrity over long cable runs.

Applications

The DS90UB921-Q1 is versatile and can be used in a variety of applications within the automotive sector. These include:

  • Connection to high-resolution cameras for ADAS
  • Infotainment and rear-seat entertainment systems
  • Automotive navigation and telematics systems
  • Driver monitoring systems

Technical Specifications

The serializer offers a range of technical features that make it a powerful choice for automotive data communication:

  • Compatible with FPD-Link III interface
  • Supports bidirectional control channel for I2C and GPIO
  • Embedded control channel operates at 10 Mbps
  • Programmable spread spectrum for EMI reduction
  • Low-power standby mode for power conservation

With its combination of high-speed data transmission, robust safety features, and the ability to withstand extreme automotive conditions, the DS90UB921-Q1 is an essential component for any forward-thinking automotive design. Texas Instruments' commitment to quality and innovation is evident in this advanced serializer, making it a smart choice for manufacturers looking to enhance vehicle performance and safety.

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess