EN
  • EN
  • DE
  • IT

DS90UB925QSQX/NOPB

Part No DS90UB925QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 2975Mbps 1.34V Automotive 48-Pin WQFN EP T/R / 5 to 85 MHz 24-Bit Color FPD-Link III Serializer With Bidirectional Control Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169662-DS90UB925QSQX/NOPB
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS90UB925Q
Introduction Date July 20, 2012
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS90UB925QSQX/NOPB CAD Model

Description

Product Overview: DS90UB925QSQX/NOPB

The DS90UB925QSQX/NOPB is a state-of-the-art serializer from Texas Instruments designed to provide a robust and high-speed data transmission solution for automotive and industrial applications. This integrated circuit is part of TI's FPD-Link III family, which is known for its ability to transmit high-definition video and data streams over a single differential cable. The DS90UB925QSQX/NOPB is ideal for use in applications such as automotive infotainment systems, advanced driver assistance systems (ADAS), and camera sensor systems.

Key Features

  • High-Speed Data Transmission: The DS90UB925QSQX/NOPB supports data rates up to 3.125 Gbps, enabling the transmission of 24-bit color depth video at 1080p resolution and beyond.
  • FPD-Link III Interface: This technology allows for the transmission of video, audio, and control data through a single differential pair, simplifying the system design and reducing cable weight and cost.
  • Embedded Control Channel: This feature allows for bidirectional control communication to be sent over the same differential pair, eliminating the need for additional wires and further reducing complexity.
  • Robustness: The serializer is designed to withstand the harsh environments typical in automotive applications, with excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.
  • Adaptive Equalization: The built-in adaptive equalization enhances signal integrity over long cable distances, ensuring reliable data transmission even in challenging conditions.

Applications

The DS90UB925QSQX/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Rear view and surround-view camera systems
  • Driver monitoring and night vision systems
  • Industrial video cameras and monitors

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DS90UB925QSQX/NOPB is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry. Additionally, it comes in a compact QFN-40 package and is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.

With its combination of high-speed data transmission, integrated control channel, and robust design, the DS90UB925QSQX/NOPB from Texas Instruments stands out as an excellent choice for developers looking to implement advanced video and data systems in their automotive and industrial products.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $54.8933
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 64QFN
Lowest to $6.7233
THine Electronics, Inc.
IC SERIALIZER DUAL 64TSSOP
Lowest to $10.3754
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $4.7584
National Semiconductor (TI)
DS99R104 3-40MHZ DC- BALANCED 24
Lowest to $91.7578
National Semiconductor (TI)
DS90C187 LOW POWER DUAL PIXEL FP
Lowest to $15.7718
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3379 $61.6895
10+ $10.1235 $101.2350
16+ $9.8071 $156.9136
22+ $9.4907 $208.7954
28+ $9.1744 $256.8832
37+ $8.2253 $304.3361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,227 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess