EN
  • EN
  • DE

DS90UH302QSQ/NOPB

Part No DS90UH302QSQ/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1056245-DS90UH302QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH302QSQ/NOPB CAD Model

Description

Product Overview: DS90UH302QSQ/NOPB

The DS90UH302QSQ/NOPB is a sophisticated, high-performance serializer from Texas Instruments designed to meet the advanced requirements of automotive infotainment systems and other applications that demand high-speed data transmission. This device is part of TI's FPD-Link III family, which is renowned for its ability to transmit high-definition multimedia content over a single differential pair at very high speeds.

Key Features

  • High-Speed Data Transmission: The DS90UH302QSQ/NOPB supports a wide range of data rates, ensuring flexibility and compatibility with various applications and protocols.
  • Robust Design: With an emphasis on reliability, this serializer is designed to operate in harsh automotive environments. It is compliant with stringent automotive standards, ensuring performance under extreme conditions.
  • Reduced EMI: The device features low electromagnetic interference (EMI) emissions, which is critical in automotive and other sensitive applications where signal integrity and minimal noise are essential.
  • Integrated Features: It includes integrated features such as a bidirectional control channel and an I2C interface, which simplifies system design and reduces the need for additional components.

Applications

The DS90UH302QSQ/NOPB is ideal for a range of applications, particularly where high-speed data transfer is crucial:

  • Automotive infotainment and driver assistance systems
  • Navigation and rear-seat entertainment
  • Advanced driver-assistance systems (ADAS)
  • Industrial and medical imaging

Quality and Environmental Compliance

Adhering to the highest standards of quality, the DS90UH302QSQ/NOPB is available in a surface-mount package that is both RoHS compliant and lead-free. This ensures that the product meets environmental regulations and can be used in global markets. Furthermore, the device's NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, making it suitable for eco-friendly applications.

Overall, the DS90UH302QSQ/NOPB by Texas Instruments represents a reliable and efficient solution for high-speed data transmission, providing designers with a versatile component that can elevate the performance of next-generation electronic systems.

You May Also Be Interested in

Others
Lowest to $0.5454
Others
Lowest to $0.0099
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Lowest to $10.5937
Others
FLATPACK RELAY
Lowest to $14.8066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess