EN
  • EN
  • DE

DS90UH302QSQX/NOPB

Part No DS90UH302QSQX/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1056246-DS90UH302QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UH302QSQX/NOPB CAD Model

Description

Product Overview: DS90UH302QSQX/NOPB

The DS90UH302QSQX/NOPB is a high-performance FPD-Link III Deserializer from Texas Instruments, designed for use in automotive infotainment and driver assistance systems. This advanced chip facilitates the transmission of high-speed data and control signals from a remote serializer over a single differential pair, supporting video data streams alongside bidirectional control data.

Key Features

  • High-Speed Data Transfer: The device supports high data bandwidth, enabling the transmission of up to 2.97 Gbps, which is ideal for high-resolution video applications.
  • FPD-Link III Technology: Utilizing Texas Instruments' FPD-Link III technology, the DS90UH302QSQX/NOPB ensures reliable data transfer over long cable distances, reducing the need for additional signal conditioning components.
  • Embedded Control Channel: A bidirectional control channel operates concurrently with video data, allowing for I2C or SPI communication without additional wires.
  • Automotive-Qualified: As an automotive-qualified product, it meets stringent quality and reliability standards, including AEC-Q100 qualification.
  • Power Management: The device features advanced power management capabilities, including an automatic power-down mode that reduces power consumption when not in active use.

Applications

The DS90UH302QSQX/NOPB is widely used in automotive applications that require the transfer of high-definition multimedia content, such as:

  • Infotainment and navigation systems
  • Rear-seat entertainment
  • Driver assistance cameras
  • Advanced driver-assistance systems (ADAS)

Reliability and Packaging

Encased in a compact QFN-48 package, the DS90UH302QSQX/NOPB is designed for space-constrained applications. It also operates over a wide temperature range, making it suitable for the diverse environmental conditions encountered in automotive settings.

Conclusion

The DS90UH302QSQX/NOPB is a robust and versatile deserializer solution from Texas Instruments, delivering high-speed video and control data transmission with reliability and efficiency. Whether for cutting-edge infotainment systems or critical driver-assistance applications, this product offers a high level of performance and integration to meet the demands of modern automotive electronics.

You May Also Be Interested in

Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1232 $56.9856
18+ $5.8447 $105.2046
27+ $5.6621 $152.8767
37+ $5.4794 $202.7378
48+ $5.2968 $254.2464
64+ $4.7488 $303.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess