EN
  • EN
  • DE

DS92LV16TVHGX/NOPB

Part No DS92LV16TVHGX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer/Deserializer 2560Mbps 0.55V 80-Pin LQFP T/R / IC SERDES LVDS 16BIT BUS 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer/Deserializer
Data Rate 2.56Gbps
Input Type BLVDS, LVDS, LVTTL
Output Type BLVDS, LVDS, LVTTL
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 1035106-DS92LV16TVHGX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS92LV16
Introduction Date February 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS92LV16TVHGX/NOPB CAD Model

Description

Product Overview: DS92LV16TVHGX/NOPB

The DS92LV16TVHGX/NOPB is a high-performance, low-power SerDes (Serializer/Deserializer) device designed and manufactured by Texas Instruments. This integrated circuit is tailored for robust serial data communication in a variety of applications, including telecommunications, automotive, and industrial environments. The DS92LV16TVHGX/NOPB provides a reliable solution for transferring data over a differential line, which can be either a twisted pair or a parallel pair of conductors.

Key Features

  • High-Speed Data Transmission: The DS92LV16TVHGX/NOPB is capable of transmitting data at speeds up to 400 Mbps, making it suitable for high-speed data transfer requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power requirement, which is critical for battery-powered or energy-sensitive applications.
  • Bus LVDS Interface: It features a Bus Low Voltage Differential Signaling (BLVDS) interface that ensures low noise and reduces electromagnetic interference (EMI), providing a robust data link.
  • Integrated Termination Resistors: The presence of integrated termination resistors simplifies PCB design and reduces external component requirements, enhancing signal integrity and reducing overall system cost.
  • Hot Plugging Capability: This device supports hot plugging, allowing devices to be added or removed without the need to power down the system.

Applications

  • Telecommunications equipment
  • Automotive infotainment and camera systems
  • Industrial control systems
  • High-speed data acquisition systems
  • Networking and data communications

The DS92LV16TVHGX/NOPB is packaged in a compact, surface-mount 48-TQFP (Thin Quad Flat Package) that is lead-free and RoHS compliant, ensuring it meets current environmental standards. With its built-in PLL (Phase-Locked Loop), the device does not require an external clock source for synchronization, which simplifies design and reduces system complexity. The device also features programmable edge rates and pre-emphasis, allowing designers to optimize signal integrity over various physical mediums.

With its combination of high-speed data transfer, low power consumption, and robust interface, the DS92LV16TVHGX/NOPB from Texas Instruments is an ideal choice for engineers looking to enhance the performance and reliability of their serial data communication systems.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Analog Devices Inc.
ADI
Lowest to $26.4642
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6876 $62.0628
6+ $16.9745 $101.8470
10+ $16.4440 $164.4400
13+ $15.9136 $206.8768
17+ $15.3831 $261.5127
22+ $13.7918 $303.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess