EN
  • EN
  • DE
  • IT

DS92LX1621SQ/NOPB

Part No DS92LX1621SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10 - 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Serializer
Data Rate 800Mbps
Input Type Channel Link III (LVCMOS)
Output Type Channel Link III (CML)
Number of Inputs 16
Number of Outputs 1
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 1169745-DS92LX1621SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS92LX1621
Introduction Date June 01, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS92LX1621SQ/NOPB CAD Model

Description

Product Overview: DS92LX1621SQ/NOPB

The DS92LX1621SQ/NOPB is a high-performance, 16-bit, digital signal serializer manufactured by Texas Instruments. This advanced component is designed to transmit data over a differential, point-to-point interface, making it an ideal choice for applications that require high-speed data transfer with minimal signal degradation over long distances or through noisy environments.

Key Features

  • High-Speed Data Transmission: The DS92LX1621SQ/NOPB is capable of serializing 16 bits of data and transmitting it at a rate of up to 2.5 Gbps, providing a fast and efficient data transfer solution for demanding applications.
  • Low Power Consumption: This serializer is designed with power efficiency in mind, ensuring that it operates with minimal power draw, which is crucial for battery-powered or energy-sensitive systems.
  • Reduced EMI: Thanks to its differential signaling technology, the DS92LX1621SQ/NOPB minimizes electromagnetic interference (EMI), allowing for cleaner signal transmission and improved data integrity.
  • Robust Error Detection: The device includes a built-in error detection system that helps to ensure the reliability of the data being transmitted, further enhancing the overall performance of the communication system.

Applications

The DS92LX1621SQ/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-definition video transmission for industrial and consumer electronics
  • Telecommunications and data communications equipment
  • Medical imaging and diagnostic equipment
  • Any system requiring high-speed data transfer between components or subsystems

Quality and Reliability

As with all Texas Instruments products, the DS92LX1621SQ/NOPB is manufactured to the highest quality standards. The device is offered in a compact, surface-mount package that is RoHS compliant and designed for easy integration into a wide range of electronic systems. With its robust design and advanced features, the DS92LX1621SQ/NOPB is a reliable solution for your high-speed serialization needs.

You May Also Be Interested in

Texas Instruments
LINE RECEIVER, 1 FUNC, 1 DRIVER,
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 24 DRIVER,
Lowest to $15.8260
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $8.7021
National Semiconductor (TI)
DS99R121TVS/NOPB
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 1 FUNC, 1 RCVR, P
Lowest to $11.2958
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $10.6585
Texas Instruments
INTERFACE IC MISC
Lowest to $9.6204
Texas Instruments
IC DESERIALIZER 18BIT 48WQFN
Need more? Email Us
National Semiconductor (TI)
DS99R421-Q1 5-43 MHZ FPD-LINK LV / 1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
Lowest to $19.2707

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1594 $54.4782
7+ $14.9000 $104.3000
11+ $14.4344 $158.7784
15+ $13.9688 $209.5320
19+ $13.5031 $256.5589
25+ $12.1063 $302.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess