EN
  • EN
  • DE

DS99R102VS

Part No DS99R102VS
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 1 FUNC, 1 DRIVER,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 587089-DS99R102VS
Ultra Librarian 3D Model Ultra Librarian DS99R102VS CAD Model

Description

The DS99R102VS from Texas Instruments is a state-of-the-art differential interface integrated circuit designed to meet the rigorous demands of high-speed data transmission. This innovative product is part of TI's extensive portfolio of interface solutions, specifically tailored for applications that require efficient, reliable, and high-speed data transfer over long distances or through noisy environments.

Key Features

  • High-Speed Data Transmission: The DS99R102VS supports data rates up to 3.125 Gbps, making it ideal for applications that require fast data transfer such as high-definition video, high-resolution imaging, and high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, making it suitable for portable and battery-powered devices without compromising performance.
  • Enhanced Signal Integrity: The DS99R102VS utilizes advanced equalization techniques to combat signal degradation over long cable lengths, ensuring robust data communication and high signal quality.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the DS99R102VS is reliable in a variety of harsh environments, ensuring consistent performance across different temperature conditions.

Applications

The DS99R102VS is versatile and can be used in multiple applications, including:

  • Automotive infotainment and driver assistance systems
  • Industrial video and display systems
  • Medical imaging and diagnostics equipment
  • High-resolution surveillance systems

Technical Specifications

  • Supply Voltage: 3.3V ±0.3V
  • Package: Space-saving 48-pin QFN
  • Compliance: Meets or exceeds the requirements of ISO 10605 and IEC 61000-4-2 ESD standards.

Overall, the DS99R102VS from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for engineers and designers looking to enhance their high-speed data communication systems. Its robust design and advanced features ensure seamless integration into a wide range of applications, providing a solution that is both practical and highly effective.

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Analog Devices Inc.
ADI
Lowest to $26.4642
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
National Semiconductor (TI)
LINE DRIVER, PQFP48
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess