EN
  • EN
  • DE

DSD1791DBRG4

Part No DSD1791DBRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 113dB SNR Stereo Audio DAC (H/W Control) 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Conversion Rate 192 KSPS
Interface Serial
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 170 mW
Min Operating Temperature -25 °C
Mount Surface Mount
Nominal Supply Current 16 mA
Number of ADC Channels 0
Number of Analog Inputs 0
Number of Analog Outputs 2
Number of Bits 24
Number of Channels 2
Number of Converters 2
Number of DAC Channels 2
Number of Pins 28
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Power Consumption 90 mW
Resolution 3 B
RoHS Compliant
Sampling Rate 192 ksps
Signal to Noise Ratio (SNR) 113 dB
Supply Type Analog, Digital
Weight 289.987272 mg
Win Source Part Number 1162292-DSD1791DBRG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSD1791DBRG4 CAD Model

Description

The DSD1791DBRG4 is a high-performance, stereo audio digital-to-analog converter (DAC) from the renowned electronics manufacturer Texas Instruments. This precision audio component is designed to provide top-tier audio quality for a wide array of consumer and professional audio applications. With its advanced design and technology, the DSD1791DBRG4 is an ideal solution for audiophiles and professionals seeking to achieve the best sound reproduction in their systems.

Key Features

  • High-Performance Audio: The DSD1791DBRG4 supports 24-bit digital data, delivering exceptional sound quality with a dynamic range of 113 dB and a THD+N (Total Harmonic Distortion + Noise) of just 0.001%.
  • Sampling Rate Flexibility: It is capable of handling sampling rates ranging from 10 kHz to 200 kHz, making it versatile for various audio formats and quality requirements.
  • Differential Voltage Outputs: This DAC features differential voltage output to minimize noise and improve sound quality, ensuring that audio is crisp and clear.
  • 8x Oversampling Digital Filter: The integrated 8x oversampling digital filter contributes to the reduction of out-of-band noise and improves the overall audio performance.
  • Compatibility: The DSD1791DBRG4 is compatible with a variety of digital audio formats, including standard PCM and Direct Stream Digital (DSD), providing flexibility for different audio sources.

Applications

The DSD1791DBRG4 is suitable for an extensive range of applications, including:

  • High-end audio receivers
  • DVD players and recorders
  • SACD players
  • Digital mixing consoles
  • Car audio systems
  • Other applications requiring high-quality audio playback

Technical Specifications

Parameter Value
Resolution 24-bit
Dynamic Range 113 dB
THD+N 0.001%
Sampling Rate 10 kHz to 200 kHz
Output Type Differential

With its exceptional audio performance and versatility, the DSD1791DBRG4 from Texas Instruments stands out as a premium choice for DACs in the market. Whether for home theater systems or professional studio equipment, this product delivers the clarity and detail that audio enthusiasts demand.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6545 $53.5815
16+ $6.2806 $100.4896
25+ $6.0844 $152.1100
34+ $5.8881 $200.1954
44+ $5.6918 $250.4392
59+ $5.1030 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess