EN
  • EN
  • DE
  • IT

DSD1794DBR

Part No DSD1794DBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-BIT, 192-kHz SAMPLING, ADVANCED SEGMENT, AUDIO STRRO DIGITAL-TO-ALALOG CONVERTER | IC DAC/AUDIO 24BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number DSD1794
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 718273-DSD1794DBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSD1794DBR CAD Model

Description

The DSD1794DBR, crafted by the renowned semiconductor manufacturer Texas Instruments, is an exceptional audio digital-to-analog converter (DAC) designed for audiophiles and professional audio applications. This high-performance product features advanced specifications and functionalities that cater to the needs of high-fidelity audio systems.

Key Features

  • High-Quality Audio Output: The DSD1794DBR delivers a remarkable audio quality with a dynamic range of 113 dB and a THD+N (Total Harmonic Distortion + Noise) of just 0.001%. This ensures a crystal-clear audio experience with minimal distortion, making it ideal for studio-grade recordings and high-end audio playback.
  • Sampling Rate: It supports a wide range of sampling rates from 10 kHz to 200 kHz, including the popular 44.1 kHz, 48 kHz, 96 kHz, and 192 kHz standards. This versatility allows it to be used with various digital audio formats and recording scenarios.
  • 8x Oversampling Digital Filter: The integrated 8x oversampling digital filter reduces out-of-band noise and improves sound quality, providing a more natural and detailed audio reproduction.
  • Multiple Interface Options: The DSD1794DBR offers a flexible interface with both I²S and DSD input data formats, making it compatible with a broad range of audio processing and playback equipment.
  • Monolithic Design: The device features a monolithic design that ensures high reliability and performance consistency, essential for professional audio applications.

Applications

The DSD1794DBR is suitable for a variety of high-end audio applications, including:

  • Professional Audio Recording and Mixing Consoles
  • A/V Receivers
  • SACD Players
  • Digital Audio Workstations
  • High-Fidelity Home Theater Systems

Conclusion

With its superior audio performance, versatile sampling rates, and robust interface options, the DSD1794DBR from Texas Instruments stands out as an excellent choice for any serious audio engineer or enthusiast looking to upgrade their system's sound quality. Whether it's for a professional studio or a high-end home audio setup, this DAC promises to deliver an unparalleled listening experience.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess