EN
  • EN
  • DE

EKC-LM3S9B92

Part No EKC-LM3S9B92
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9B92 EVAL BRD / LM3S9B92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9B92
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342358-EKC-LM3S9B92
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S9B92 CAD Model

Description

Product Overview: EKC-LM3S9B92

The EKC-LM3S9B92 is a highly integrated and feature-rich microcontroller from Texas Instruments, designed to cater to the demanding requirements of industrial applications, automation, and control systems. This microcontroller is a part of the Stellaris® LM3S series, which is renowned for its robust performance and connectivity features.

Key Features

  • Core: At the heart of the EKC-LM3S9B92 lies an ARM® Cortex™-M3 processor, which operates at speeds up to 100 MHz, delivering exceptional computational performance and efficiency.
  • Memory: It comes equipped with a substantial memory capacity, including 256 KB of Flash memory for reliable program storage and 96 KB of SRAM for efficient data handling.
  • Communication Interfaces: This microcontroller offers a range of communication interfaces such as USB, CAN, I2C, SPI, UARTs, and SSI, enabling versatile connectivity options for various peripherals and devices.
  • Advanced Peripherals: The EKC-LM3S9B92 includes an array of advanced peripherals like PWM outputs, analog comparators, a 12-bit ADC, and a plethora of GPIOs, providing flexibility in control and sensor interfacing.
  • Power Management: It features sophisticated power management capabilities, supporting a variety of low-power modes to ensure energy-efficient operation in power-sensitive applications.
  • Package: The microcontroller is available in a compact LQFP package, which is conducive to space-constrained applications while allowing for efficient PCB design and layout.

Applications

The EKC-LM3S9B92 microcontroller is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Building automation
  • Medical devices
  • Embedded networking

Support and Resources

Texas Instruments provides comprehensive support for the EKC-LM3S9B92 with a rich set of development tools, software libraries, and documentation to assist developers in bringing their projects to life efficiently. The microcontroller is also backed by TI's extensive technical support network, ensuring that help is readily available when needed.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess