EN
  • EN
  • DE

EKC-LM3S9D90

Part No EKC-LM3S9D90
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9D90 EVAL BRD / LM3S9D90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9D90
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Base Product Number LM3S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342327-EKC-LM3S9D90
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S9D90 CAD Model

Description

Product Overview: Texas Instruments EKC-LM3S9D90

The Texas Instruments EKC-LM3S9D90 is a high-performance microcontroller unit (MCU) that is part of the Stellaris® LM3S series, designed for industrial and embedded applications that demand robust operation, flexibility, and ease of use. This advanced MCU is built on the ARM® Cortex™-M3 processor, which offers users a powerful 32-bit architecture, exceptional speed, and high efficiency.

Key Features

  • Core: ARM Cortex-M3 processor running at up to 100 MHz, providing a perfect blend of power and energy efficiency.
  • Memory: Comes with a generous memory allocation, including 256KB of Flash and 96KB of SRAM, suitable for complex applications and software stacks.
  • Communication Peripherals: Features a variety of communication interfaces such as USB, CAN, I2C, SPI, and UARTs, enabling it to handle multiple communication protocols with ease.
  • Digital and Analog Peripherals: Equipped with GPIOs, timers, PWM outputs, and ADCs, making it highly adaptable for interfacing with a wide range of sensors and actuators.
  • Integrated Ethernet MAC+PHY: One of the standout features is the integrated 10/100 Ethernet MAC and PHY, facilitating network connectivity and internet access for IoT applications.
  • Advanced Control: With its Motion Control PWM and Quadrature Encoder inputs, this MCU is well-suited for motor control applications.
  • Power Management: Advanced power management features for optimizing power consumption in various modes, which is critical for battery-powered or energy-conscious designs.

Applications

The EKC-LM3S9D90 is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Networked communication devices
  • Motor control and drive systems
  • Home and building automation
  • Medical and healthcare equipment
  • Point-of-sale machines

With its robust set of features and capabilities, the Texas Instruments EKC-LM3S9D90 MCU is an excellent choice for engineers and developers seeking a reliable, high-performance solution for their next project. Its integration of a wide range of peripherals and interfaces, along with the powerful ARM Cortex-M3 core, ensures that this MCU can meet the demands of complex and sophisticated applications.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess