EN
  • EN
  • DE

EMB1499QMHE/NOPB

Part No EMB1499QMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CTRLR 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Active Cell Balancing
Voltage - Input 10 V to 56 V
Number of Outputs 1
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1036300-EMB1499QMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMB1499QMHE/NOPB CAD Model

Description

The EMB1499QMHE/NOPB is a cutting-edge power management integrated circuit (IC) designed and manufactured by Texas Instruments. This sophisticated device is engineered to cater to the demanding requirements of modern electronic applications, ensuring efficient and reliable power distribution and management. It is an essential component for designers looking to optimize their power systems in various consumer, industrial, and automotive applications.

Key Features

  • High Efficiency: The EMB1499QMHE/NOPB is designed to maximize power efficiency, which is critical for battery-operated devices, reducing power loss and heat generation.
  • Advanced Regulation: With precise voltage regulation, this IC ensures stable power supply to sensitive electronic components, maintaining performance and preventing damage due to power fluctuations.
  • Integrated Protection: It includes built-in features such as over-current, over-voltage, under-voltage, and thermal protection, safeguarding the system against common electrical hazards.
  • Compact Footprint: The small form factor of the IC makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined designs.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for harsh environments.
  • Lead-Free and RoHS Compliant: Aligning with environmental standards, the EMB1499QMHE/NOPB is lead-free and RoHS compliant, minimizing the ecological footprint of electronic products.

Applications

The versatility of the EMB1499QMHE/NOPB allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Power supply modules and voltage regulators

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the EMB1499QMHE/NOPB is no exception. Each IC undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products. Whether you're developing a new product or upgrading an existing one, the EMB1499QMHE/NOPB offers a trusted solution for your power management needs.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7280 $52.1920
33+ $3.0589 $100.9437
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7721 $252.2611
121+ $2.4853 $300.7213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess