EN
  • EN
  • DE

F280025PNQR

Part No F280025PNQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 80LQFP  /  C28x series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, F28002x C2000™
Package Tape & Reel
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 12K x 16
Supply Voltage - Operating 2.81V ~ 3.63V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 296-F280025PNQRDKR,296-F280025PNQRTR,296-F280025PNQRCT
Standard Package 1,000
Win Source Part Number 1211681-F280025PNQR
Ultra Librarian 3D Model Ultra Librarian F280025PNQR CAD Model

Description

The F280025PNQR from Texas Instruments is a high-performance microcontroller unit (MCU) that is part of the C2000™ 32-bit MCU family, designed for advanced, real-time control applications. Engineered to deliver optimized processing capabilities, this MCU is a perfect fit for a variety of industrial, automotive, and consumer electronics applications where efficient and reliable control is paramount.

Key Features

  • Advanced Processing Core: At the heart of the F280025PNQR lies a 32-bit C28x CPU, providing a powerful processing core with a clock speed of up to 100 MHz, which enables precise and rapid execution of complex control algorithms.
  • Enhanced Control Peripherals: The MCU is equipped with an extensive set of peripherals designed for control applications, including PWM outputs, analog-to-digital converters (ADCs), and multiple communication interfaces such as CAN, SPI, and I2C.
  • High-Resolution PWM: The high-resolution PWM units allow for extremely accurate motor control and power conversion which is crucial for applications demanding high performance and precision.
  • Robust Memory Architecture: With integrated flash memory, the F280025PNQR provides ample space for complex programs and data storage, while the error-correcting code (ECC) ensures data integrity.
  • Real-Time Control: A dedicated control law accelerator (CLA) and a real-time interrupt-driven architecture enable the F280025PNQR to perform real-time control tasks efficiently.
  • Integrated Analog Features: The MCU contains high-precision ADCs, which are essential for reading analog sensor data and converting it for digital processing.

Applications

The versatility of the F280025PNQR allows it to be used in a wide range of applications, including:

  • Motor Control (e.g., AC induction, brushless DC, and stepper motors)
  • Renewable Energy Systems (e.g., solar inverters, wind turbine controllers)
  • Power Supplies (e.g., uninterruptible power supplies, DC/DC converters)
  • Automotive Control Systems (e.g., powertrain, braking systems)
  • Industrial Automation and Robotics

With its advanced features and robust design, the F280025PNQR is engineered to meet the demands of next-generation control applications, offering designers a flexible and powerful platform to create innovative solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3734 $57.4936
9+ $11.7936 $106.1424
14+ $11.4250 $159.9500
19+ $11.0565 $210.0735
24+ $10.6879 $256.5096
32+ $9.5823 $306.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess