EN
  • EN
  • DE

F280049PZSR

Part No F280049PZSR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MICROCONTROLLER ARM CORTEX / Piccolo Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.32V
Data Converters A/D 21x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811658-F280049PZSR
Ultra Librarian 3D Model Ultra Librarian F280049PZSR CAD Model

Description

The F280049PZSR is a cutting-edge microcontroller unit (MCU) from Texas Instruments (TI), designed to cater to a wide variety of applications that require real-time control, efficient data processing, and advanced connectivity features. It is part of the C2000™ 32-bit MCU family, well-known for their high performance and reliability in industrial, automotive, and consumer electronics markets.

Key Features

  • Performance: At the heart of the F280049PZSR lies a powerful 32-bit CPU running at up to 100 MHz, which provides the computational horsepower necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with an ample amount of integrated memory, including up to 256KB of flash and 100KB of RAM, ensuring smooth operation and sufficient space for application code and data.
  • Real-Time Control: The MCU features advanced control peripherals, including PWM outputs, ADCs, and comparators, making it ideal for motor control, power conversion, and other real-time applications.
  • Connectivity: With support for multiple communication protocols such as CAN, SPI, I2C, and UART, the F280049PZSR ensures versatile connectivity options for interfacing with sensors, actuators, and other MCUs or external devices.
  • Integrated Analog Features: It includes high-resolution ADCs for precise measurement, comparators for quick response to threshold events, and a DAC for analog output capabilities.
  • Robust Design: The MCU is designed with industrial and automotive applications in mind, offering a wide temperature range and robust IOs.

Applications

The versatility of the F280049PZSR makes it suitable for a multitude of applications, including but not limited to:

  • Industrial drives and automation
  • Renewable energy systems
  • Power supplies and converters
  • Automotive control systems
  • Robotics and unmanned vehicles

Design Support

TI provides comprehensive design support for the F280049PZSR, including development tools, software libraries, and reference designs. Engineers can leverage the extensive documentation and community support to accelerate the design and development process, reducing time-to-market for their products.

Note: For detailed technical specifications, datasheets, and ordering information, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1776 $50.2432
17+ $5.8893 $100.1181
27+ $5.7053 $154.0431
37+ $5.5213 $204.2881
47+ $5.3372 $250.8484
63+ $4.7851 $301.4613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess