EN
  • EN
  • DE

F761504BZDQ-S

Part No F761504BZDQ-S
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823102-F761504BZDQ-S
Ultra Librarian 3D Model Ultra Librarian F761504BZDQ-S CAD Model

Description

The F761504BZDQ-S is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed for high-performance applications that require efficient power management and reliable operation. This component is part of a family of advanced semiconductor solutions that TI offers to meet the growing demands of the electronics industry.

Key Features

  • High Efficiency: The F761504BZDQ-S is engineered to provide optimal power efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Robust Power Handling: With the ability to handle significant power levels, this IC is suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Advanced Packaging: The device comes in a compact package that allows for a smaller footprint on the PCB, enabling designers to save space and reduce overall product size.
  • High Reliability: Texas Instruments' commitment to quality ensures that the F761504BZDQ-S offers reliable performance over a wide range of operating conditions.

Applications

The versatility of the F761504BZDQ-S makes it ideal for various applications, including:

  • Portable Electronics
  • Networking Equipment
  • Computing Devices
  • Industrial Control Systems
  • Power Supply Modules

Technical Specifications

The F761504BZDQ-S boasts a comprehensive set of technical specifications tailored for high-performance environments:

  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Detailed by TI for optimal integration
  • Supply Voltage: Defined to suit a variety of power requirements
  • Output Current: Rated to meet the needs of demanding applications

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team.

Ordering Information

The F761504BZDQ-S is available for order through Texas Instruments' distribution network. Customers can request samples, view pricing, and access ordering options directly on the TI website or through authorized distributors.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess