EN
  • EN
  • DE

FDC2112QDNTRQ1

Part No FDC2112QDNTRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC CAP-DIGITAL CONVERTER 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Interface
Input Type Capacitive
Output Type I²C
Current - Supply 2.1 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (4x4)
Base Product Number FDC2112
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366662-FDC2112QDNTRQ1
Ultra Librarian 3D Model Ultra Librarian FDC2112QDNTRQ1 CAD Model

Description

The FDC2112QDNTRQ1 is a highly-integrated capacitive sensing solution from Texas Instruments, designed for automotive and industrial applications where precision and reliability are paramount. This innovative sensor utilizes the company's proprietary capacitive sensing technology to offer noise-resistant proximity and touch sensing capabilities.

Key Features

  • Capacitive Sensing: The device features a 12-bit capacitive sensing system that can measure the capacitance changes of up to four channels, making it adept at detecting a wide range of materials and surfaces.
  • Multi-Channel: With its multi-channel design, the FDC2112QDNTRQ1 can handle multiple sensing elements, which allows for the design of complex touch interfaces and proximity detection systems.
  • Noise Immunity: It boasts a high noise immunity and can operate effectively in electrically noisy environments, ensuring accurate readings even under challenging conditions.
  • Auto-Tuning: An automatic tuning feature simplifies setup by adjusting to the optimal sensitivity for different applications, reducing the need for manual calibration.
  • Temperature Compensation: The device includes temperature compensation to maintain accuracy across a wide temperature range, crucial for automotive environments.

Applications

The FDC2112QDNTRQ1 is well-suited for a variety of applications, including but not limited to:

  • Automotive human-machine interfaces (HMIs)
  • Proximity detection for smart car functions
  • Industrial control panels
  • Material and liquid level sensing

Quality and Reliability

This product is designed to meet the rigorous standards of the automotive industry, complying with the AEC-Q100 qualification. It is also built to deliver long-term reliability for industrial applications, where consistent performance is essential.

Package and Availability

The FDC2112QDNTRQ1 is available in a compact WSON package, optimized for space-constrained applications. Its small footprint allows for integration into various designs without compromising on functionality. For availability, pricing, and additional technical resources, please visit the Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess