EN
  • EN
  • DE

FRE006RHBR

Part No FRE006RHBR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1059776-FRE006RHBR
Ultra Librarian 3D Model Ultra Librarian FRE006RHBR CAD Model

Description

Product Overview: FRE006RHBR

The FRE006RHBR, manufactured by Texas Instruments, is a high-performance integrated circuit designed for precision applications in the field of electronics. This robust component is part of TI's extensive range of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Accuracy: The FRE006RHBR is built to deliver precise results, making it suitable for applications that require exact measurements and control.
  • Low Power Consumption: This device operates with minimal power, making it ideal for battery-powered or energy-efficient systems.
  • Durability: It is designed to withstand harsh conditions, ensuring consistent performance and a long operational lifespan.
  • Integration: The component offers seamless integration with other Texas Instruments products and standard industry interfaces, providing flexibility in design and application.

Applications

The FRE006RHBR is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Medical devices
  • Communication infrastructure

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature -40°C to +85°C
Supply Voltage Specified by design
Quality and Reliability Compliant with industry standards

Support and Resources

Texas Instruments provides extensive support and resources for the FRE006RHBR, including datasheets, technical documentation, application notes, and design resources. Customers can access these through the TI website or by contacting Texas Instruments' customer support team.

Note: Always refer to the manufacturer's official datasheet for the most accurate and detailed information about the FRE006RHBR product.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.0201
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8909 $52.0362
43+ $2.3721 $102.0003
66+ $2.2979 $151.6614
90+ $2.2238 $200.1420
117+ $2.1497 $251.5149
156+ $1.9273 $300.6588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,569 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess