EN
  • EN
  • DE

GX1-333B-85-2.2

Part No GX1-333B-85-2.2
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061443-GX1-333B-85-2.2
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GX1-333B-85-2.2 CAD Model

Description

Texas Instruments introduces the GX1-333B-85-2.2, a state-of-the-art integrated circuit designed to cater to the demanding needs of modern electronics. This versatile component is engineered to deliver high performance, reliability, and efficiency for a wide range of applications.

Key Features

  • High Precision: The GX1-333B-85-2.2 is built to offer exceptional accuracy and stability, making it ideal for sensitive applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power usage, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Temperature Range: Capable of operating effectively across a wide temperature range, this product is suitable for use in environments that experience extreme temperature variations.
  • Advanced Packaging: Utilizing cutting-edge packaging technology, the GX1-333B-85-2.2 ensures a compact footprint while maintaining high durability and thermal performance.

Applications

The GX1-333B-85-2.2 is an incredibly versatile component that can be utilized in various sectors such as:

  • Consumer Electronics: Smartphones, tablets, and wearable devices that require compact, high-performance components.
  • Automotive Systems: Advanced driver-assistance systems (ADAS) and other in-vehicle electronics that demand high reliability and performance.
  • Industrial Automation: Robotics, control systems, and other industrial equipment that benefits from precise control and efficient operation.
  • Telecommunications: Networking equipment and infrastructure that rely on high-speed data processing and robust performance.

Technical Specifications

Parameter Value
Model Number GX1-333B-85-2.2
Manufacturer Texas Instruments
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Supply Voltage 2.2 V

With its combination of high performance, efficiency, and versatility, the GX1-333B-85-2.2 from Texas Instruments is an excellent choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.4203 $279.4203
2+ $250.5148 $501.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess