EN
  • EN
  • DE

HCPL-316J

Part No HCPL-316J
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 2CH GATE DRIVER 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 45
Category Isolators
Family Isolators - Gate Drivers
Packaging Tube
Technology Optical Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns 500ns
Pulse Width Distortion (Max) 300ns
Rise / Fall Time (Typ) 100ns 100ns
Current - Output High Low 2A 2A
Current - Peak Output 2.5A
Operating Supply Voltage 15 V ~ 30 V
Operating Temperature Range -40°C ~ 100°C
Mounting Style SMD/SMT
Package 16-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 16-SO
Approvals CSA IEC/EN/DIN UR
Catalog Gate Drivers
Win Source Part Number 082493-HCPL-316J
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management
Ultra Librarian 3D Model Ultra Librarian HCPL-316J CAD Model

Description

The HCPL-316J is an advanced, highly integrated product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is essentially an optically-isolated gate driver that combines an isolated voltage detector with an optocoupler. It is designed to offer a robust and reliable solution for driving insulated-gate bipolar transistors (IGBTs) and power MOSFETs.

  • Key Features: Built-in active timing control circuitry (prevents cross-conduction, minimizes switching losses), Under-voltage lock-out protection (UVLO) with hysteresis
  • Technology: Optically-coupled, high-speed, integrated circuit photodetector and a gallium-arsenide (GaAs) light-emitting diode
  • Operating Temperature: -40 degrees Celsius to +100 degrees Celsius
  • Common Mode Rejection (CMR): Up to 50 kV/μs
  • Package: Compact, surface-mount SO-16

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5328 $53.6480
70+ $1.4358 $100.5060
110+ $1.3873 $152.6030
160+ $1.2903 $206.4480
205+ $1.2418 $254.5690
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess