EN
  • EN
  • DE

HD3SS213ZXHR

Part No HD3SS213ZXHR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 5.4-GBPS DISPLAYPORT 1.2A 1-TO-2  /  DisplayPort Switch IC 1 Channel 50-NFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications DisplayPort
Switch Circuit SPDT
Number of Channels 1
On-State Resistance (Max) 12Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) 3V ~ 3.6V
-3db Bandwidth 5.4GHz
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 50-VFBGA
Supplier Device Package 50-NFBGA (5x5)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-HD3SS213ZXHRDKR,296-HD3SS213ZXHRTR,296-HD3SS213ZXHRCT
Standard Package 2,500
Win Source Part Number 1015921-HD3SS213ZXHR
Ultra Librarian 3D Model Ultra Librarian HD3SS213ZXHR CAD Model

Description

HD3SS213ZXHR Product Image

The HD3SS213ZXHR is a state-of-the-art high-speed passive switch designed by Texas Instruments to deliver exceptional performance in signal switching applications. This versatile component is engineered to facilitate the multiplexing of high-speed differential or single-ended signals through its low on-state resistance and low-capacitance design, making it an ideal choice for a broad range of electronic devices.

Featuring a bidirectional capability, the HD3SS213ZXHR switch can handle data rates up to 10 Gbps with ease, ensuring that it is well-suited for the latest technologies, including USB 3.0, SATA 3.0, and PCIe 2.0. The device's high-speed switching capabilities make it perfect for applications requiring fast and efficient data transfer, such as in computing, consumer electronics, and telecommunications equipment.

This switch is designed with a 2:1/1:2 configuration, providing the flexibility necessary to address a variety of design requirements. Its small form factor and power efficiency are enhanced by Texas Instruments' advanced manufacturing processes, which ensure that the HD3SS213ZXHR operates reliably even in the most demanding environments.

The HD3SS213ZXHR comes in a compact X2QFN package, which not only saves valuable board space but also offers excellent thermal performance. It operates over a wide temperature range, making it suitable for industrial applications. Moreover, the switch is designed with ESD protection circuits, offering robustness against electrostatic discharges and enhancing the longevity of the product.

Texas Instruments provides comprehensive technical support for the HD3SS213ZXHR, including detailed datasheets, application notes, and design resources to help engineers integrate this switch into their designs efficiently. With its combination of high-speed performance, reliability, and support, the HD3SS213ZXHR is a smart choice for designers looking to enhance the connectivity and throughput of their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1830 $51.8300
24+ $4.2527 $102.0648
37+ $4.1198 $152.4326
51+ $3.9869 $203.3319
65+ $3.8540 $250.5100
87+ $3.4553 $300.6111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess