EN
  • EN
  • DE

HD3SS3412RUART

Part No HD3SS3412RUART
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1223
Reference case WFQFN-42
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 753448-HD3SS3412RUART
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD3SS3412RUART CAD Model

Description

Introducing the HD3SS3412RUART by Texas Instruments

The HD3SS3412RUART is a state-of-the-art, high-speed interface switch from Texas Instruments, designed to deliver exceptional performance and flexibility for a range of applications. This device is particularly well-suited for systems that require the switching of high-speed differential signals. With its robust design and cutting-edge technology, the HD3SS3412RUART stands out as a reliable and efficient solution for your interface needs.

Key Features:

  • High-speed Performance: The HD3SS3412RUART is built to support high-speed data rates, making it ideal for applications that demand quick and efficient data transfer.
  • Signal Integrity: Maintaining signal integrity is crucial, and this device ensures minimal signal degradation, providing a clean, stable connection for your data.
  • Versatility: With its wide range of applications, the HD3SS3412RUART can be used in various configurations, including USB, PCIe, and SATA interfaces, offering flexibility for system designers.
  • Low Power Consumption: Energy efficiency is a key concern in modern electronics, and this switch has been designed to operate with minimal power usage, reducing the overall power footprint of your system.
  • Compact Footprint: The device comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The HD3SS3412RUART is incredibly versatile and can be utilized in a variety of applications. It is particularly useful in:

  • Consumer Electronics
  • Computing and Storage Platforms
  • High-speed Data Acquisition Systems
  • Networking Equipment

Why Choose HD3SS3412RUART?

Choosing the HD3SS3412RUART for your high-speed switching needs means investing in reliability and performance. Texas Instruments' commitment to quality ensures that this interface switch will exceed your expectations with its superior data handling capabilities. Whether you are designing consumer electronics or complex data systems, the HD3SS3412RUART provides the efficiency and flexibility required for today's demanding applications.

Explore the potential of the HD3SS3412RUART and discover how Texas Instruments continues to push the boundaries of high-speed interface technology.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess