EN
  • EN
  • DE

HPA00695DRVR

Part No HPA00695DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1-A Step Down Converter in 2-mm x 2-mm WSON Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Series *
Win Source Part Number 1181671-HPA00695DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name HPA00695DRVR
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HPA00695DRVR CAD Model

Description

The HPA00695DRVR is a state-of-the-art semiconductor device from Texas Instruments (TI), designed to cater to a wide range of applications requiring high performance and reliability. This product is part of TI's extensive portfolio of integrated circuits and stands out for its precision, power efficiency, and versatility.

Key Features

  • High Precision: The HPA00695DRVR offers excellent accuracy and stability, making it suitable for applications that require precise electrical measurements and control.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to minimize energy usage, which is crucial for battery-powered applications and for reducing overall power costs.
  • Robust Performance: Built to withstand harsh conditions, the HPA00695DRVR maintains its performance across a wide range of temperatures and operating conditions.
  • Compact Size: The small footprint of the device allows for integration into space-constrained designs, offering flexibility for various system architectures.

Applications

The versatile nature of the HPA00695DRVR makes it well-suited for a diverse set of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunications equipment
  • Medical devices and instrumentation
  • Automotive electronics
  • Portable and consumer electronics

Technical Specifications

The HPA00695DRVR boasts technical specifications that ensure its suitability for high-demand applications. It operates over a broad voltage range and features a compact package that allows for easy integration into various circuit designs.

Quality and Support

As with all Texas Instruments products, the HPA00695DRVR comes with the guarantee of quality, backed by rigorous testing and quality control procedures. TI also provides comprehensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of the device in their projects.

For more detailed information, including datasheets, reference designs, and ordering options, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess