EN
  • EN
  • DE

TLV431BIPKG3

Part No TLV431BIPKG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 137690-TLV431BIPKG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV431BIPKG3 CAD Model

Description

TLV431BIPKG3 Adjustable Precision Shunt Regulator

The TLV431BIPKG3 is a high-quality adjustable precision shunt regulator designed by Texas Instruments, a leader in semiconductor solutions. It is a low-voltage device that can operate at a nominal voltage of 1.24 volts and can be adjusted to any value between Vref (approximately 1.24 volts) and 6 volts with two external resistors. This makes the TLV431BIPKG3 highly versatile and suitable for a wide range of applications, including power supply control and voltage monitoring.

The device features a guaranteed reference accuracy of ±1% at 25°C and ±2% over the entire industrial temperature range of -40°C to 85°C. This precision ensures reliable performance in critical applications where voltage control is vital. The TLV431BIPKG3 also has a low output noise, which is essential for sensitive electronic circuits.

One of the key benefits of the TLV431BIPKG3 is its low dynamic impedance of 0.22 ohms. This characteristic ensures stable operation under varying load conditions, making it an excellent choice for feedback control systems. Additionally, the device is capable of sourcing up to 100 mA of output current, which is sufficient for small-scale power regulation tasks.

The TLV431BIPKG3 comes in a TO-92 package, which is widely used in the industry and known for its ease of integration into various circuit designs. The TO-92 package also provides adequate power dissipation for most low-power applications. The device's lead-free and RoHS-compliant design aligns with modern environmental standards, making it suitable for use in eco-friendly products.

Applications for the TLV431BIPKG3 include adjustable voltage and current references, power supplies, and portable battery-powered devices. Its reliability and precision make it an excellent choice for designers looking to ensure the stability and longevity of their electronic products. With Texas Instruments' reputation for quality and performance, the TLV431BIPKG3 is a component that engineers can trust for their voltage regulation needs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess