The ICL7652P is a precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of Texas Instruments' extensive range of high-performance analog products, renowned for their quality and reliability.
Key Features
- High Precision: The ICL7652P offers excellent accuracy and stability, making it suitable for applications requiring precise signal amplification.
- Low Offset Voltage: It exhibits a low input offset voltage, which is critical for maintaining signal integrity and reducing error in sensitive applications.
- Low Noise: With its low noise performance, the ICL7652P is ideal for audio applications and other noise-sensitive electronic circuits.
- Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, enhancing its versatility in different circuit configurations.
- High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal quality.
Applications
The ICL7652P is suited for a variety of applications, including:
- Precision data acquisition systems
- Instrumentation amplifiers
- Analog filters
- Audio electronics
- Medical equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage (Min) |
+/- 4.5V |
| Supply Voltage (Max) |
+/- 18V |
| Input Offset Voltage |
Typically 1mV |
| Input Bias Current |
Typically 10nA |
| Operating Temperature Range |
-55°C to +125°C |
Overall, the ICL7652P by Texas Instruments is a robust and reliable choice for professionals seeking an operational amplifier that delivers precision and performance. Its specifications and features make it a versatile component for a wide range of electronic applications.